EN
  • EN
  • DE

HMC512LP5E

Part No HMC512LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.6 - 10.8 GHz | VCO 5.1GHZ/10.2GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 4.8 ~ 5.4GHz, 9.6 ~ 10.8GHz
Frequency - Center 5.1GHz, 10.2GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 25
Icc Max 370mA
Pushing (MHz/V) 30
Power (dBm) -5.5±2.5, 10±4, 9±6
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181363-HMC512LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC512LP5E CAD Model

Description

Product Overview: HMC512LP5E by Analog Devices Inc.

The HMC512LP5E is a high-performance, low phase noise VCO (Voltage-Controlled Oscillator) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This cutting-edge VCO operates within the frequency range of 4.9 GHz to 5.9 GHz, making it a suitable choice for a variety of applications including point-to-point radios, military and space, and test instrumentation.

Key Features

  • Frequency Range: 4.9 GHz to 5.9 GHz, providing a wide range of frequency options for different applications.
  • Output Power: +10 dBm output power ensures strong signal generation for various circuits and systems.
  • Phase Noise: -108 dBc/Hz at 100 kHz offset, offering excellent signal integrity with low phase noise characteristics.
  • Supply Voltage: 5V supply voltage, which is a common standard, making it easy to integrate into various systems.
  • Form Factor: Comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC512LP5E is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) radios
  • Military radar systems
  • Space and satellite communication systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC512LP5E is no exception. It is designed to meet the rigorous standards expected in professional and military-grade applications. The device undergoes comprehensive testing to ensure it performs to specifications under varying conditions and throughout its operational life.

Support and Resources

For engineers and designers, Analog Devices offers extensive technical support and resources for the HMC512LP5E. Detailed datasheets, application notes, and design tools are available on the company's website to facilitate product integration and to expedite the design process.

You May Also Be Interested in

Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $35.7556
Crystek Corporation
VCO 162.5MHZ 0.5-6V 7.62X7.62MM / 162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $54.0585
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9468 $71.9468
2+ $59.0334 $118.0668
4+ $57.1886 $228.7544
5+ $55.3438 $276.7190
6+ $53.4989 $320.9934
8+ $47.9646 $383.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess