EN
  • EN
  • DE
  • IT

A1130LLHLT-T

Part No A1130LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 2WIR  /  Digital Switch Unipolar Switch Open Collector Hall Effect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 6.9mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number A1130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1024331-A1130LLHLT-T
Ultra Librarian 3D Model Ultra Librarian A1130LLHLT-T CAD Model

Description

The A1130LLHLT-T is a temperature-compensated, unipolar switch Hall effect sensor IC manufactured by Allegro MicroSystems.

  • Temperature Range: -40°C to 150°C
  • Polarization Sensitivity: South Pole
  • Maximum Supply Current: 6.9mA
  • Voltage Range: 3V to 24V
  • Output Type: Open collector
  • Mounting Type: SMD (SMT)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Series: Automotive, AEC-Q100
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess