EN
  • EN
  • DE

HMC514LP5ETR

Part No HMC514LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 5.7975/11.595GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency Range 5.585 ~ 6.01GHz, 11.17 ~ 12.02GHz
Frequency - Center 5.7975GHz, 11.595GHz
Voltage - Supply 3V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) 17
Icc Max 290mA
Pushing (MHz/V) 18
Power (dBm) -7±3, 8±3, 7.5±2.5
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Base Product Number HMC514
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920437-HMC514LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC514LP5ETR CAD Model

Description

Product Overview: HMC514LP5ETR by Analog Devices Inc.

The HMC514LP5ETR is a high-performance, wideband Fixed Frequency Divider from Analog Devices Inc., designed to meet the demanding needs of RF and microwave communication systems. This advanced component is part of Analog Devices' Hittite Microwave products, renowned for their quality and reliability in various applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: The HMC514LP5ETR operates over a broad frequency range, making it suitable for diverse applications that require frequency division.
  • Division Factor: It offers a fixed division factor, providing consistent and reliable performance for signal processing tasks.
  • Package Type: Enclosed in a compact 5x5 mm QFN package, this device is designed for space-constrained applications while ensuring ease of integration into various circuit designs.
  • Output Power: The device delivers consistent output power across its operating range, ensuring stable signal levels for downstream components.
  • Phase Noise Performance: Exhibiting excellent phase noise characteristics, the HMC514LP5ETR contributes to the overall system performance by maintaining signal integrity.

Applications

The versatility of the HMC514LP5ETR makes it an ideal choice for a wide range of applications. Its ability to provide reliable frequency division with excellent phase noise performance is particularly valuable in:

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT) Systems
  • Military Radar and Communication Systems
  • Space Payloads and Satellite Communications
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC514LP5ETR has undergone rigorous testing to ensure it meets the stringent standards required for use in commercial, industrial, and military applications. With its robust design and superior performance, the HMC514LP5ETR is a testament to Analog Devices' dedication to excellence in the field of RF and microwave technology.

You May Also Be Interested in

Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $35.4808
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $54.0585
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.6 - 10.8 GHz | VCO 5.1GHZ/10.2GHZ 2-13V 5X5MM
Lowest to $71.9468
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 10.43 - 11.46 GHz | VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $39.0491

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess