EN
  • EN
  • DE

HMC513LP5ETR

Part No HMC513LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 5.4725/10.945GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency Range 5.215 ~ 5.73GHz, 10.43 ~ 11.46GHz
Frequency - Center 5.4725GHz, 10.945GHz
Supply Voltage (V) 3V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 290mA
Pushing (MHz/V) 25
Power (dBm) -7±3, 8±3, 7.5±2.5
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC513
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710334-HMC513LP5ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC513LP5ETR CAD Model

Description

Product Overview: HMC513LP5ETR by Analog Devices Inc.

The HMC513LP5ETR is a high-performance, wideband, fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc. This advanced component is designed to provide precise frequency generation and signal conditioning for a variety of applications, including wireless infrastructure, test and measurement equipment, and aerospace and defense systems.

Key Features

  • Wide Frequency Range: The VCO covers an extensive frequency range, making it suitable for multi-band and multi-standard radio designs.
  • Low Phase Noise: The device exhibits low phase noise performance, which is critical for high-quality signal synthesis and system performance.
  • Fractional-N PLL: The fractional-N architecture allows for fine frequency resolution and flexibility in frequency planning.
  • Integrated Solution: With the PLL and VCO integrated into a single package, the HMC513LP5ETR simplifies design and reduces the number of external components required.
  • Programmable: The device can be programmed via a serial or parallel interface, offering ease of use and adaptability to different system requirements.
  • Surface-Mount Package: Packaged in a compact 5x5 mm QFN package, the HMC513LP5ETR is designed for space-constrained applications.

Applications

The versatility of the HMC513LP5ETR makes it a go-to choice for engineers across various high-frequency applications. Its ability to generate stable and precise frequencies is essential in:

  • Wireless Infrastructure (e.g., cellular base stations, point-to-point backhaul radios)
  • Microwave Radios and Satellite Communications
  • Test and Measurement Equipment
  • Military and Space Applications
  • Software Defined Radios (SDR)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC513LP5ETR is no exception. The device is manufactured to meet the highest industry standards for performance and reliability, ensuring stable operation in even the most demanding environments.

With its broad frequency range, low phase noise, and integrated design, the HMC513LP5ETR from Analog Devices Inc. represents a powerful solution for designers looking to achieve high-precision frequency synthesis in their advanced electronic systems.

You May Also Be Interested in

Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1800MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 915MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6209 $52.6209
3+ $43.1762 $129.5286
4+ $41.8269 $167.3076
5+ $40.4777 $202.3885
7+ $39.1284 $273.8988
9+ $35.0806 $315.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess