EN
  • EN
  • DE

HMC514LP5E

Part No HMC514LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 5.7975GHZ, 11.595GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency Range 5.585 to 6.01GHz, 11.17 to 12.02GHz
Frequency - Center 5.7975GHz, 11.595GHz
Supply Voltage - Operating 3V
Tuning Voltage (VDC) 2 to 13 V
2nd Harmonic, Typ (dBc) 17
Icc Max 290mA
Pushing (MHz/V) 18
Power (dBm) -7±3, 8±3, 7.5±2.5
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C to 85°C
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 138751-HMC514LP5E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC514LP5E CAD Model

Description

The HMC514LP5E from Analog Devices Inc. is a high-performance, wideband, Fractional-N Phase-Locked Loop (PLL) synthesizer designed to meet the stringent needs of RF and microwave communication systems. This device is a testament to Analog Devices' commitment to providing innovative solutions for frequency generation and signal processing.

Key Features

  • Frequency Range: The HMC514LP5E operates over a broad frequency range, making it suitable for a variety of applications, including wireless infrastructure, test equipment, and satellite communications.
  • Low Phase Noise: With its exceptional phase noise performance, this PLL synthesizer ensures high signal purity, which is critical for both analog and digital modulation schemes.
  • High Output Power: The device is capable of delivering a robust output power level, which reduces the need for external amplification stages and simplifies system design.
  • Integrated VCO: The inclusion of a Voltage-Controlled Oscillator (VCO) within the PLL simplifies the overall circuitry by eliminating the need for external VCO components.
  • Programmable Dividers: The HMC514LP5E features programmable dividers, allowing for flexible frequency planning and easy integration into a variety of system architectures.
  • Compact Package: Housed in a compact 5x5 mm QFN package, this device minimizes board space and is well-suited for space-constrained applications.

Applications

The versatility of the HMC514LP5E makes it an ideal choice for several applications. Its high-frequency operation and low phase noise characteristics are particularly beneficial in:

  • Point-to-Point Radios
  • VSAT (Very Small Aperture Terminal) Systems
  • Military & Space
  • Test & Measurement Equipment
  • Fiber Optic

With its advanced features and reliable performance, the HMC514LP5E from Analog Devices Inc. is an excellent choice for designers seeking a high-quality PLL synthesizer for their RF and microwave systems. Its integration capabilities and flexibility in frequency generation make it a valuable component in the development of sophisticated communication equipment.

You May Also Be Interested in

RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR
Lowest to $7.1183
Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353
Semtech Corporation
OSC VCO 1483.5MHZ ~ 1485MHZ SMD
Lowest to $85.9702
Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $35.4808
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess