EN
  • EN
  • DE

GO1525-CTAE3

Part No GO1525-CTAE3
Manufacturer Semtech Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Semtech Corporation
Packaging Reel
Status Obsolete
Frequency Range 1483.5MHz ~ 1485MHz
Frequency - Center 1484.25MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SMD, No Lead
Parts Dimension 0.299" L x 0.228" W (7.60mm x 5.80mm)
Height 0.079" (2.00mm)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1177464-GO1525-CTAE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GO1525-CTAE3 CAD Model

Description

The GO1525-CTAE3 is a Voltage Controlled Oscillator (VCO) manufactured by Semtech Corporation. VCOs are essential components in various electronic systems, generating an oscillating signal whose frequency can be controlled by a voltage input. They are widely used in communication systems, frequency synthesizers, and test equipment.

Applications

  • Wireless communication systems: Local oscillators in transceivers, frequency synthesizers in base stations and mobile devices.
  • Test and measurement equipment: Signal sources in signal generators, spectrum analyzers, and frequency counters.
  • Phase-locked loops (PLLs): Frequency generation and control in PLL circuits.
  • Clock recovery circuits: Extracting timing information from data streams in communication systems.
  • Satellite communication systems: Frequency conversion and signal generation in satellite transponders.

Features

  • Frequency Range: Specific frequency range varies, refer to the datasheet for exact values, but it is typically in the GHz range.
  • Tuning Voltage: Control voltage range for frequency adjustment.
  • Low Phase Noise: Minimizes unwanted frequency fluctuations in the output signal.
  • Small Size: Compact design for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Precise Frequency Control: Allows for accurate adjustment of the output frequency.
  • Stable Operation: Provides a stable and reliable oscillating signal.
  • Low Noise Performance: Minimizes unwanted noise and interference in the output signal.
  • Easy Integration: Designed for easy integration into various electronic systems.
  • Versatile Application: Suitable for a wide range of frequency generation and control applications.

Additional Details

The GO1525-CTAE3 VCO typically requires a supply voltage (e.g., 3.3V or 5V) and a tuning voltage to control the output frequency. The tuning voltage is applied to a varactor diode within the VCO, which changes its capacitance and, in turn, adjusts the oscillation frequency. The phase noise performance of the VCO is a critical parameter, as it affects the overall performance of the system in which it is used. Low phase noise is essential for achieving high data rates and accurate signal processing. The VCO is typically housed in a ceramic or metal package to provide shielding and minimize external interference. Proper impedance matching and biasing are required to ensure optimal performance. The specific frequency range, tuning voltage range, and phase noise specifications can be found in the product datasheet provided by Semtech Corporation.

You May Also Be Interested in

Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975GHZ, 11.595GHZ
Lowest to $43.0147
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491
RF Micro Devices
VCO 3124MHZ 0.5-4.5V 12.7X12.7MM
Lowest to $16.3213
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 10.43 - 11.46 GHz | VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $39.0491
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess