EN
  • EN
  • DE

TLC2940IPW

Part No TLC2940IPW
Manufacturer Texas Instruments
Catalog VCOs (Voltage Controlled Oscillators)
Description VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Texas Instruments
Package Bulk
Product Status Active
Frequency Range 28 ~ 50MHz, 35 ~ 75MHz
Frequency - Center 39MHz, 55MHz
Temperature Range - Operating -20°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Size / Dimension 0.177" L x 0.122" W (4.50mm x 3.10mm)
Height 0.047" (1.20mm)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686246-TLC2940IPW
Ultra Librarian 3D Model Ultra Librarian TLC2940IPW CAD Model

Description

Overview of Texas Instruments TLC2940IPW

The Texas Instruments TLC2940IPW is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Designed for demanding applications that require high-resolution measurements, this ADC is ideal for industrial, medical, and scientific instrumentation, as well as for data acquisition systems.

Key Features

  • Resolution: The TLC2940IPW boasts a 14-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate, this ADC can handle a wide range of dynamic signals, making it versatile for various applications.
  • Interface: It includes a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: The device is designed with power efficiency in mind, ensuring low power consumption for battery-powered or energy-sensitive applications.
  • Package: Housed in a compact, surface-mount package, the TLC2940IPW is suitable for space-constrained designs without compromising performance.

Performance and Reliability

The TLC2940IPW is engineered to deliver consistent and reliable performance under various operating conditions. Its robust design ensures a long operational life and stable functionality, which is critical for systems that require continuous and accurate monitoring.

Applications

This ADC is versatile enough to be used in a broad range of applications, including:

  • Precision data acquisition systems
  • Industrial control and automation
  • Medical equipment such as ECGs and EEGs
  • Scientific measurement devices
  • Portable instrumentation

Conclusion

The Texas Instruments TLC2940IPW is a top-tier ADC that combines high resolution with a fast sampling rate, making it an excellent choice for professionals who demand precision and efficiency. Its power-saving features and compact design make it highly suitable for portable and energy-conscious applications, while its robustness assures reliability for critical measurement tasks. Regardless of the complexity of the environment, the TLC2940IPW stands as a solid foundation for any precision analog-to-digital conversion needs.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
Crystek Corporation
VCO 85MHZ 0.5-10V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 7.1-7.9 GHZ, TAP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Need more? Email Us
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess