EN
  • EN
  • DE

EVAL01-HMC1031MS8E

Part No EVAL01-HMC1031MS8E
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR HMC1031 / HMC1031MS8E Logic and Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Clock Generator
Utilized IC / Part HMC1031MS8E
Primary Attributes Single Integer-N PLL
Supplied Contents Board(s)
Win Source Part Number 776072-EVAL01-HMC1031MS8E
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL01-HMC1031MS8E
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1031MS8E CAD Model

Description

Analog Devices Inc. EVAL01-HMC1031MS8E Product Overview

The EVAL01-HMC1031MS8E is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the HMC1031MS8E, a state-of-the-art phase-locked loop (PLL) integrated circuit. This evaluation product is specifically tailored for engineers and designers who are looking to test and implement the HMC1031MS8E PLL in their applications.

Key Features of the HMC1031MS8E PLL

  • Wide Frequency Range: The HMC1031MS8E operates over a broad frequency spectrum, making it suitable for a variety of applications, including wireless infrastructure, instrumentation, and defense electronics.
  • Low Phase Noise: The device is engineered to deliver exceptionally low phase noise performance, which is critical for maintaining signal integrity in high-frequency systems.
  • Integrated VCO: With an integrated voltage-controlled oscillator (VCO), the PLL minimizes the need for external components, thus simplifying design and reducing the overall footprint.
  • Programmable Dividers: It features programmable dividers that offer flexibility in setting the frequency and phase of the output signal to meet specific application requirements.
  • Serial Interface: The HMC1031MS8E is equipped with a serial interface for programming and control, enabling easy integration with microcontrollers and other digital systems.

Evaluation Board Features

The EVAL01-HMC1031MS8E evaluation board is designed to provide a comprehensive testing platform for the HMC1031MS8E PLL. It includes all necessary circuitry to facilitate quick and effective evaluation. The board features:

  • Convenient SMA connectors for input reference and output signals, allowing for easy connection to test equipment.
  • Power supply filtering and regulation circuits to ensure clean and stable operation.
  • On-board USB interface for connection to a PC, enabling users to utilize Analog Devices' software tools for device configuration and monitoring.

With the EVAL01-HMC1031MS8E, users can rapidly prototype and test their designs, reducing development time and accelerating time-to-market for their products. The evaluation board, combined with the performance of the HMC1031MS8E PLL, provides a powerful solution for high-frequency signal generation and synchronization applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess