Product Overview: 118777-HMC723LP3E by Analog Devices Inc.
The HMC723LP3E is a premium-grade, high-performance Double-Balanced Mixer product designed and manufactured by Analog Devices Inc., a leader in the field of high-technology signal processing components. This device is part of the Hittite Microwave product family and is renowned for its exceptional quality and reliability in demanding applications.
Key Features
- Frequency Range: The mixer operates over a broad frequency range, making it versatile for a variety of RF and IF applications.
- Conversion Loss: It boasts a low conversion loss, enhancing the overall efficiency of the signal processing chain.
- Isolation: High isolation between ports is maintained, ensuring minimal leakage and superior signal integrity.
- Linearity: The device offers excellent linearity, which is crucial for maintaining signal fidelity through the mixing process.
- Package: Enclosed in a compact 3x3 mm QFN package, the HMC723LP3E is designed for space-constrained applications without compromising performance.
Applications
The HMC723LP3E is ideally suited for a range of applications, including but not limited to:
- Point-to-point and point-to-multipoint radios
- Test equipment and sensors
- Military and space
- Wireless infrastructure
Technical Specifications
| Parameter |
Specification |
| Frequency Range |
DC to 10 GHz |
| Conversion Loss |
8.5 dB typical |
| LO/RF Isolation |
45 dB typical |
| IP3 |
+25 dBm typical |
| Package |
3x3 mm QFN |
For designers and engineers looking for a reliable mixer that provides superior performance, the HMC723LP3E from Analog Devices Inc. is an exceptional choice that combines cutting-edge technology with robust design to deliver unmatched signal processing capabilities.