EN
  • EN
  • DE

DS21352DK

Part No DS21352DK
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DESIGN FOR DS21352  /  DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Telecom
Function Framer and Line Interface Units (LIUs)
Utilized IC / Part DS21352
Supplied Contents Board(s)
Base Product Number DS21352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1027988-DS21352DK
Ultra Librarian 3D Model Ultra Librarian DS21352DK CAD Model

Description

The DS21352DK from Maxim Integrated is a highly integrated, feature-rich single-chip transceiver designed for high-speed data communication over T1, E1, and J1 lines. This versatile product is well-suited for a wide range of applications in telecommunications, such as PBX systems, digital loop carriers, and wireless base station connectivity.

Key Features

  • Multi-Standard Support: The device supports T1, E1, and J1 standards, making it adaptable for use in different geographic regions and system configurations.
  • Integrated Features: It includes on-chip features like jitter attenuation, clock recovery, and line build-out circuits, simplifying design and reducing external component count.
  • Flexible Interface: The DS21352DK offers a variety of interfaces including serial, parallel, and single rail, facilitating easy integration with a range of microprocessors and DSPs.
  • Programmable: Users can configure the device through software to meet specific system requirements, enhancing its flexibility and utility in complex designs.
  • Low Power Consumption: Designed for efficiency, the transceiver operates with low power consumption, making it ideal for power-sensitive applications.

Applications

With its robust feature set, the DS21352DK is well-suited for a variety of telecommunications applications, including:

  • Channel Service Unit/Data Service Unit (CSU/DSU)
  • Integrated Services Digital Network (ISDN) terminal adapters
  • Wireless base station interconnect
  • Frame relay and Asynchronous Transfer Mode (ATM) equipment
  • Network routers and switches

Technical Specifications

The DS21352DK operates over a temperature range of 0°C to +70°C, ensuring reliable performance across diverse environmental conditions. It is available in a compact package, making it suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS21352DK is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring dependable operation in critical communication systems.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess