EN
  • EN
  • DE

S912ZVHL32F1VLQ

Part No S912ZVHL32F1VLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 144LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935324797557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263721-S912ZVHL32F1VLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHL32F1VLQ CAD Model

Description

The NXP S912ZVHL32F1VLQ is a powerful and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This 16-bit MCU is part of NXP's S12 MagniV product line, which integrates a microcontroller with smart MOSFET drivers to provide a highly integrated solution for complex control tasks.

Key Features

  • Integrated Design: Combining a microcontroller with analog features and voltage regulators to reduce system component count and complexity.
  • High Performance: Built on the HCS12 core, this device operates at up to 32 MHz with a bus speed of up to 16 MHz, delivering robust processing capabilities for real-time applications.
  • Memory: Equipped with 32 KB of Flash memory and 2 KB of RAM, providing ample space for program storage and efficient data management.
  • I/O Capabilities: Features numerous input/output options, including digital and analog interfaces, to support a wide range of sensors and actuators.
  • Robust Timers: Includes a variety of timers such as PWM, periodic interrupt timers, and a 16-channel, 10-bit analog-to-digital converter (ADC) for precise event measurement and control.
  • Advanced Safety Features: Comes with built-in fail-safe mechanisms like a watchdog timer and low-voltage detection to ensure reliable operation under adverse conditions.
  • Temperature Range: Capable of operating within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Package: Available in a 64-LQFP package, providing a compact footprint for space-constrained applications.

Applications

The S912ZVHL32F1VLQ is ideal for a range of applications that require a high level of integration, such as body control modules, automotive sensors, motor control units, and industrial control systems. Its robust feature set and reliability make it a preferred choice for engineers and designers looking to develop sophisticated electronic systems with stringent performance and safety requirements.

Conclusion

With its integrated MOSFET drivers, comprehensive feature set, and high reliability, the NXP S912ZVHL32F1VLQ microcontroller stands out as a smart choice for developing advanced automotive and industrial applications that demand high levels of integration and performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess