EN
  • EN
  • DE

MSP430G2955IRHA40R

Part No MSP430G2955IRHA40R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 56KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R / IC MCU 16BIT 56KB FLASH 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 56KB (56K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1080443-MSP430G2955IRHA40R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Family Name MSP430G2955
Introduction Date March 23, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2955IRHA40R CAD Model

Description

The MSP430G2955IRHA40R is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low-power operation and advanced features. This MCU is part of the MSP430 family, which is widely used in various applications due to its versatility and efficiency.

Key Features

  • Core: The MSP430G2955IRHA40R is built around a 16-bit RISC CPU that provides a perfect balance between processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Memory: It comes with a generous 56KB of flash memory and 4KB of RAM, enabling complex applications and software stacks to run smoothly without external memory components.
  • Digital I/O: The device offers up to 48 programmable input/output pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Analog Capabilities: Integrated on the chip are a 10-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC), allowing for accurate analog signal processing.
  • Timers: It includes multiple 16-bit timers that can be used for a variety of timing and pulse-width modulation (PWM) applications.
  • Communication: For communication purposes, the MSP430G2955IRHA40R supports multiple serial communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices.
  • Supply Voltage: It operates over a wide supply voltage range from 1.8V to 3.6V, providing flexibility in power supply design.
  • Package: The MCU is available in a 40-pin VQFN (RHA) package, which is compact and suitable for space-constrained applications.

Applications

The MSP430G2955IRHA40R is designed for a broad range of applications, including but not limited to consumer electronics, industrial control systems, wireless sensors, home automation, and energy management. Its low power consumption makes it an excellent choice for devices that require long battery life or energy harvesting capabilities.

Conclusion

With its robust feature set, the MSP430G2955IRHA40R from Texas Instruments stands out as a powerful and versatile MCU suitable for a multitude of applications where power efficiency and high performance are paramount. Its extensive memory, rich set of peripherals, and flexible power supply options make it a go-to solution for engineers and developers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9194 $52.5492
42+ $2.3954 $100.6068
65+ $2.3205 $150.8325
90+ $2.2457 $202.1130
116+ $2.1708 $251.8128
155+ $1.9463 $301.6765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess