EN
  • EN
  • DE

PGA305EVM-034

Part No PGA305EVM-034
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Sensor Signal Conditioner
Utilized IC / Part PGA305
Supplied Contents Board(s)
Base Product Number PGA305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-50671
Standard Package 1
Win Source Part Number 1031238-PGA305EVM-034
Ultra Librarian 3D Model Ultra Librarian PGA305EVM-034 CAD Model

Description

The PGA305EVM-034 is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and development of the PGA305, a programmable analog sensor signal conditioner. The PGA305 is tailored for pressure sensing and industrial process control applications, which require high-precision signal amplification and conditioning.

Key Features

  • Integrated ADC: The PGA305 includes a 24-bit delta-sigma analog-to-digital converter (ADC) for high-resolution data acquisition.
  • Programmable Gain: Users can configure the gain settings to match the sensitivity of various sensors, ensuring flexibility across different applications.
  • Temperature Compensation: The module features a temperature sensor for drift compensation, ensuring reliable performance under varying environmental conditions.
  • Digital Interface: The PGA305EVM-034 offers an SPI (Serial Peripheral Interface) for easy communication with microcontrollers and other digital systems.

Design and Development Support

The evaluation module includes all necessary hardware to directly connect to pressure sensors. It provides a platform for users to develop and debug their sensor systems with the PGA305. The EVM comes with a user-friendly GUI (Graphical User Interface) that allows for quick configuration of the device without the need for additional hardware or complex programming.

Applications

The PGA305EVM-034 is ideal for a wide range of applications, including:

  • Industrial pressure sensing
  • Process control systems
  • Factory automation
  • Flow meters
  • Level transmitters

Package Contents

The evaluation module package typically includes:

  • PGA305EVM-034 Evaluation Board
  • USB Cable for connection to a PC
  • Quick Start Guide
  • Access to software and documentation

Getting Started

To begin using the PGA305EVM-034, users should download the latest software and documentation from the Texas Instruments website. The Quick Start Guide provides straightforward instructions for setup and initial operation, enabling users to quickly begin evaluating the capabilities of the PGA305 sensor signal conditioner.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess