EN
  • EN
  • DE

EV1HMC7545ABLP47

Part No EV1HMC7545ABLP47
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR HMC7545  /  HMC7545ABLP47 Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Ethernet
Utilized IC / Part HMC7545ABLP47
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number HMC7545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EV1HMC7545ABLP47,1127-3245
Standard Package 1
Win Source Part Number 1060466-EV1HMC7545ABLP47
Ultra Librarian 3D Model Ultra Librarian EV1HMC7545ABLP47 CAD Model

Description

Analog Devices Inc. EV1HMC7545ABLP47 Evaluation Board

The EV1HMC7545ABLP47 is an advanced evaluation board designed by Analog Devices Inc. to showcase the capabilities of the HMC7545ABLP47, a high-performance RF amplifier. This evaluation board is an essential tool for engineers and developers who need to test and validate the functionality of the HMC7545ABLP47 amplifier in various applications, including telecommunications, aerospace, and defense systems.

Key Features of the EV1HMC7545ABLP47

  • High-Frequency Range: The evaluation board supports the wide frequency range of the HMC7545ABLP47, enabling users to test the amplifier across different bands.
  • Robust Design: Built with high-quality materials, the EV1HMC7545ABLP47 is designed to withstand rigorous testing environments and provide reliable performance data.
  • Easy Integration: The board comes with standard connectors and an intuitive layout, making it simple to integrate into existing test setups.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to assist users in maximizing the board's capabilities.

Performance and Applications

The HMC7545ABLP47 amplifier, at the heart of this evaluation board, is known for its exceptional linearity and high gain. It is designed to operate efficiently under a broad range of temperatures, making it suitable for demanding environments. Its performance characteristics make it ideal for use in:

  • Wireless infrastructure
  • Microwave radios
  • Test equipment
  • Satellite communications
  • Military and space applications

Support and Resources

Analog Devices Inc. provides extensive support for the EV1HMC7545ABLP47 evaluation board. Engineers have access to the company's technical support team for any queries or troubleshooting. Additionally, the Analog Devices website offers a wealth of resources, including datasheets, reference designs, and technical forums, to assist users in making the most of their evaluation board.

The EV1HMC7545ABLP47 is an indispensable tool for professionals looking to explore the full potential of the HMC7545ABLP47 RF amplifier and develop cutting-edge electronic systems.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess