EN
  • EN
  • DE

LTC4313CMS8-1#TRPBF

Part No LTC4313CMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4313
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879886-LTC4313CMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4313CMS8-1#TRPBF CAD Model

Description

Product Overview: LTC4313CMS8-1#TRPBF

The LTC4313CMS8-1#TRPBF is a high-performance, dual I²C bus buffer from Analog Devices Inc. that extends the capabilities of the I²C communication bus. This device is specifically designed to provide robust buffering capabilities, allowing multiple I²C devices to communicate efficiently and reliably, even in electrically noisy environments or over long cable distances.

Key Features

  • Hot-Swap Capability: The LTC4313CMS8-1#TRPBF features hot-swap capability, which allows I²C devices to be inserted or removed from a live backplane without causing glitches or disruption on the I²C bus.
  • Low Operating Voltage: It operates at a low voltage range from 2.9V to 5.5V, making it suitable for a wide range of applications, including those that require low-power consumption.
  • High Noise Immunity: With built-in rise time accelerators, this device enhances the signal integrity of the I²C bus signals, improving noise immunity and allowing the bus to operate effectively in noisy environments.
  • Extended Bus Capacitance: The LTC4313CMS8-1#TRPBF allows for an extended bus capacitance, enabling a larger number of I²C devices to be connected on the bus without compromising signal quality.
  • Prevents Data Corruption: The device incorporates a strong pull-up current source to prevent data corruption during hot-swapping and a stuck bus disconnect feature that identifies and resolves bus lock-up conditions.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC4313CMS8-1#TRPBF is designed for space-constrained applications.

Applications

The LTC4313CMS8-1#TRPBF is ideal for a variety of applications that require robust I²C communication. This includes industrial control systems, automotive networks, data communication systems, and any complex electronic system that leverages the I²C bus for inter-device communication. Its ability to improve signal integrity and prevent data corruption is particularly valuable in systems where reliability and uptime are critical.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4313CMS8-1#TRPBF is no exception. This product is manufactured to the highest standards, ensuring reliable performance in the most demanding conditions. Whether used in commercial, industrial, or automotive environments, customers can trust this I²C bus buffer to maintain the integrity and reliability of their communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess