EN
  • EN
  • DE

ADXRS649BBGZ

Part No ADXRS649BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis Z (Yaw)
Range °/s ±20000
Sensitivity (mV/°/s) 0.1
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS649
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142782-ADXRS649BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXRS649BBGZ CAD Model

Description

Analog Devices Inc. ADXRS649BBGZ Gyroscope

The ADXRS649BBGZ is a high-performance gyroscope sensor from Analog Devices Inc., designed to offer exceptional vibration immunity and temperature stability. This makes it an ideal choice for applications that require precise angular rate sensing under harsh conditions. The device comes in a compact BGA (Ball Grid Array) package, providing a space-efficient solution for a variety of industrial and instrumentation applications.

Key Features

  • High Vibration Immunity: The ADXRS649BBGZ is designed to withstand environments with high levels of vibration, ensuring reliable performance and accurate readings without the need for extensive external filtering.
  • Temperature Stability: With a wide operational temperature range, this gyroscope maintains consistent performance over varying temperatures, making it suitable for outdoor or fluctuating environmental conditions.
  • Wide Measurement Range: It offers a measurement range that is adequate for capturing high-speed rotations, which is essential for dynamic applications such as platform stabilization and navigation systems.
  • Low Power Consumption: Its design emphasizes energy efficiency, which is crucial for battery-powered or energy-sensitive systems.
  • High Bandwidth: The device provides a high bandwidth, allowing for the capture of rapid movements, which is critical for real-time monitoring and control applications.

Applications

Thanks to its robustness and precision, the ADXRS649BBGZ is perfectly suited for a broad range of applications, including:

  • Platform stabilization and control
  • High-precision instrumentation
  • Automotive safety systems
  • Robotics
  • Aerospace and defense systems

Technical Specifications

The gyroscope operates on a single 5V supply and features a temperature-proportional voltage output. The ADXRS649BBGZ boasts a typical scale factor of 12.5 mV/°/sec and an excellent rate noise performance. Its advanced MEMS technology and hermetic packaging ensure long-term reliability and minimal drift over time.

Whether your project demands high precision angular rate sensing or resilience to environmental challenges, the ADXRS649BBGZ from Analog Devices Inc. stands as a top-tier choice for engineers and designers looking to integrate a robust gyroscope into their systems.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $184.1656 $184.1656
2+ $165.1140 $330.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess