EN
  • EN
  • DE

EV-ADF4360-8EB1Z

Part No EV-ADF4360-8EB1Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ADF4360-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Frequency Synthesizer
Embedded No
Utilized IC / Part ADF4360-8
Primary Attributes Single Integer-N PLL with VCO
Secondary Attributes Differential Output
Supplied Contents Board(s), Cable(s)
Win Source Part Number 767822-EV-ADF4360-8EB1Z
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4360-8
Introduction Date October 31, 2012
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-ADF4360-8EB1Z CAD Model

Description

EV-ADF4360-8EB1Z Evaluation Board from Analog Devices Inc.

The EV-ADF4360-8EB1Z is an evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADF4360-8 Integrated Synthesizer and Voltage Controlled Oscillator (VCO). This product is an essential tool for engineers and designers who wish to explore the capabilities of the ADF4360-8 chip, which is widely used in telecommunications, data communications, and other applications requiring a stable and precise frequency source.

The evaluation board comes equipped with all necessary components to begin immediate testing, including the ADF4360-8 device itself. The board is designed to simplify the process of configuring the device, allowing users to focus on performance evaluation and system integration. With a user-friendly interface, the EV-ADF4360-8EB1Z is suitable for both experienced professionals and those new to frequency synthesis technology.

Key Features:

  • Fully assembled and factory-tested evaluation board for the ADF4360-8 synthesizer/VCO.
  • On-board PLL (Phase-Locked Loop) and VCO for a complete synthesizer solution.
  • Support for a wide frequency range, enabling versatile application use.
  • Access to all voltage and signal inputs/outputs through high-quality connectors.
  • Compatible with Analog Devices' evaluation software for easy control and programming.

The evaluation board interfaces seamlessly with a PC via a standard USB port. This connection is used in conjunction with Analog Devices' proprietary software, which provides a graphical user interface (GUI) for device configuration and control. The software enables the user to program the frequency, phase, and other parameters of the ADF4360-8, as well as to monitor the performance of the synthesizer/VCO in real-time.

The EV-ADF4360-8EB1Z is built for durability and precision, ensuring that users can rely on accurate and consistent performance throughout their testing and development processes. Whether for prototyping, educational purposes, or industrial applications, this evaluation board is an invaluable asset for any project requiring a high-quality frequency synthesizer.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess