Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Gate Driver
Utilized IC / Part ISO5852S
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number ISO5852
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-42984
Standard Package 1
Win Source Part Number 1033020-ISO5852SEVM
Ultra Librarian 3D Model Ultra Librarian ISO5852SEVM CAD Model

Description

The ISO5852SEVM is an evaluation module designed for the ISO5852S reinforced isolated gate driver from Texas Instruments. This module provides engineers with a platform to test and evaluate the performance of the ISO5852S device, which is specifically tailored for driving power switches like IGBTs and SiC MOSFETs in various applications.

Key Features

  • Reinforced Isolation: The ISO5852S provides reinforced galvanic isolation up to 5.7 kVRMS, which is suitable for high-voltage applications where electrical isolation is critical for safety and performance.
  • High Drive Strength: With a peak output current of +/-4 A, the module ensures robust drive capability to turn on and off power transistors efficiently.
  • Integrated Protection Features: The device includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring the safe operation of the power stage.
  • Wide Supply Range: The ISO5852SEVM supports a wide input VCC range from 15 V to 30 V, accommodating various power supply configurations.

Applications

The ISO5852SEVM can be used in a range of applications, including motor drives, renewable energy inverters, power supplies, and any other system that requires reliable gate driving with isolation. Its robust design and advanced features make it an ideal choice for high-performance and safety-critical environments.

Design and Layout

The evaluation module comes with a compact and user-friendly layout, providing easy access to all the critical pins of the ISO5852S device. It includes onboard connectors and test points for convenient interfacing with external test and application circuitry. The module also features a standard header compatible with breadboards and test setups, facilitating quick and easy prototyping.

Support and Resources

Texas Instruments offers comprehensive support and resources for the ISO5852SEVM, including detailed documentation, design files, and application notes. Users can leverage these resources to accelerate the development process and effectively integrate the ISO5852S into their designs.

To learn more about the ISO5852SEVM and access technical documentation, visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
Broadcom Limited
KIT EVAL FIBER OPTICS 125MBD
Need more? Email Us
ECAD model for HFBR-0310Z
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Broadcom Limited
OXU3101-AANC G / Evaluation Board
Need more? Email Us
ECAD model for OXU3101-AANC G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7264 $110.7264
2+ $107.1547 $214.3094
3+ $103.5829 $310.7487
4+ $92.8674 $371.4696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention