EN
  • EN
  • DE

DS90UH925QSQ/NOPB

Part No DS90UH925QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 24BIT 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Function Serializer
Data Rate 2.975Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 31
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UH925
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586981-DS90UH925QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH925QSQ/NOPB CAD Model

Description

Product Overview: DS90UH925QSQ/NOPB by Texas Instruments

The DS90UH925QSQ/NOPB is a state-of-the-art serializer from Texas Instruments, designed to meet the needs of high-speed data transmission in automotive infotainment and driver assistance systems. This high-performance device is part of TI's FPD-Link III family, which is known for providing robust and reliable communication channels for video and data streams.

Key Features

  • High-Speed Data Transfer: The DS90UH925QSQ/NOPB supports a wide range of data rates, capable of transmitting up to 150 MHz pixel clock, which translates to high-resolution video data transfer with ease.
  • Robust Error Handling: It features advanced error detection and handling mechanisms, ensuring that data is transmitted with high reliability, which is critical for safety applications in vehicles.
  • Adaptive Equalization: The built-in adaptive equalization technology compensates for cable losses and optimizes signal integrity over long cable distances, making it suitable for various automotive applications.
  • Flexible Interface Compatibility: This serializer is compatible with a wide range of interfaces, including 24-bit color depth and reduced bit depth multiplexing for streamlined integration into different system architectures.
  • Automotive Grade: As an automotive-grade component, the DS90UH925QSQ/NOPB is designed to operate in harsh environments and meets the stringent requirements of the automotive industry.

Applications

The DS90UH925QSQ/NOPB is ideal for use in a variety of automotive applications. Its primary use is in the transmission of high-definition video and control data between cameras, sensors, and display units within a vehicle. It is particularly useful in:

  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Infotainment Systems
  • Rear-Seat Entertainment Systems
  • Automotive Camera Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The DS90UH925QSQ/NOPB is AEC-Q100 qualified, ensuring performance standards are met for automotive applications. Additionally, the device is offered in a compact 48-pin QFN package, making it suitable for space-constrained applications.

With its robust feature set and proven reliability, the DS90UH925QSQ/NOPB by Texas Instruments stands out as an excellent choice for designers and engineers looking to enhance the performance and safety of automotive systems.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5533 $62.2132
8+ $12.7617 $102.0936
13+ $12.3629 $160.7177
17+ $11.9641 $203.3897
22+ $11.5653 $254.4366
29+ $10.3689 $300.6981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess