EN
  • EN
  • DE

LMX2531LQ2820E/NOPB

Part No LMX2531LQ2820E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN / Clock Generator 5MHz to 80MHz-IN 2925MHz-OUT 36-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 2.925GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 779592-LMX2531LQ2820E/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ2820E/NOPB CAD Model

Description

The LMX2531LQ2820E/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and various output dividers. This advanced device is designed to generate a stable, precise frequency signal for use in wireless communication systems, such as GSM, WCDMA, LTE, and other RF applications.

Key Features

  • High Frequency Performance: The LMX2531LQ2820E/NOPB boasts an impressive frequency range, capable of generating frequencies from 400 MHz to 2.5 GHz, making it suitable for a wide array of RF applications.
  • Low Phase Noise: The device is engineered to produce a signal with very low phase noise, which is crucial for maintaining signal integrity in communication systems.
  • Flexible Output Options: It features multiple output dividers that allow for a broad range of output frequencies, providing versatility in its application across different products.
  • Programmable Charge Pump: The synthesizer includes a programmable charge pump and a hardware and software power-down mode, which contributes to its low-power consumption.
  • Integrated VCO: The inclusion of an on-chip VCO minimizes the need for external components, thus reducing the overall design footprint and complexity.
  • Serial Interface: The device can be programmed through a three-wire serial interface, allowing for easy integration into system designs.

Applications

The LMX2531LQ2820E/NOPB is ideal for a variety of applications, including but not limited to:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Wireless LANs
  • Cable Modems
  • Set-Top Boxes
  • General RF Synthesis

Package and Quality

This synthesizer is available in a QFN (quad flat no-leads) package, which is suitable for space-constrained applications. The part number LMX2531LQ2820E/NOPB indicates that this product is provided in a lead-free, environmentally friendly package and is compliant with the RoHS (Restriction of Hazardous Substances) directive.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess