EN
  • EN
  • DE

SCA100T-D01-6

Part No SCA100T-D01-6
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Series SCA100T
Package Tape & Reel (TR)
Product Status Obsolete
Axis X, Y
Measuring Range ±30°
Sensitivity 4V/g
Bandwidth 10Hz
Voltage Rating 4.75 V ~ 5.25 V
Output Type Digital
Interface SPI
Package / Case 12-SMD Module
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCA100T
Standard Package 600
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235050-SCA100T-D01-6
Ultra Librarian 3D Model Ultra Librarian SCA100T-D01-6 CAD Model

Description

The SCA100T-D01-6 is a 12-SMD module inclinometer from Murata Electronics.

  • Device Status: Obsolete
  • Standard Package: 600
  • Voltage Rating: 4.75V to 5.25V
  • Bandwidth: 10Hz
  • Measuring Range: ±30°
  • Output Type: Digital
  • Interface: SPI
  • Sensitivity: 4V/g
  • Operating Temperature Range: -40°C to 125°C
  • Mounting: Tape and reel (TR)

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD / Sensor Inclinometer ±15° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Lowest to $310.7143
Analog Devices Inc.
High-Accuracy, Dual-Axis Digital Inclinometer and Accelerometer | IMU ACCEL/INCLINE SPI 16LGA
Lowest to $124.9722
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD
Lowest to $108.3916
TE Connectivity
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 12SMD / Sensor Inclinometer ±90° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,000.0000 $1,000.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess