EN
  • EN
  • DE

DC1721A

Part No DC1721A
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part LTC4000, LTC3789
Supplied Contents Board(s)
Base Product Number DC1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC1721A
Standard Package 1
Win Source Part Number 1032882-DC1721A
Ultra Librarian 3D Model Ultra Librarian DC1721A CAD Model

Description

Introducing Product DC1721A from Analog Devices Inc.

Discover the remarkable capabilities of the DC1721A, a high-performance demonstration board from the trusted experts at Analog Devices Inc. This state-of-the-art product is designed to showcase the efficiency and versatility of its integrated circuits in power management applications. Whether you're an engineer, a developer, or a tech enthusiast, the DC1721A offers an exceptional opportunity to experience the latest advancements in power technology.

Key Features of the DC1721A:

  • Robust Power Solution: The DC1721A is built to deliver a reliable and powerful performance, ensuring stable operation even under demanding conditions.
  • Advanced Circuitry: Equipped with Analog Devices' cutting-edge components, this demonstration board is a testament to the company's commitment to quality and innovation.
  • High Efficiency: With its focus on energy efficiency, the DC1721A helps reduce power consumption, making it an eco-friendly choice for a variety of applications.
  • Flexible Applications: The versatility of the DC1721A allows it to be used across a wide range of industries, from consumer electronics to industrial automation systems.
  • User-Friendly Interface: Designed with the user in mind, the board provides an intuitive experience, allowing for easy setup and operation.

Technical Specifications:

The DC1721A is a testament to Analog Devices Inc.'s dedication to providing high-quality and durable products. It operates within a specified temperature range, ensuring reliability across different environments. The board's layout is meticulously designed to optimize signal integrity and minimize interference, providing a clear demonstration of the IC's capabilities.

Applications:

With its robust design and advanced features, the DC1721A is an ideal platform for exploring a multitude of applications. It is particularly well-suited for developing and testing power supply circuits, energy management systems, and for conducting educational demonstrations in academic settings.

For those interested in experiencing the forefront of power management technology, the DC1721A from Analog Devices Inc. is an invaluable tool. Its combination of efficiency, reliability, and user-friendliness makes it a standout product for professionals and hobbyists alike.

Ordering Information:

To acquire the DC1721A demonstration board, visit the Analog Devices Inc. website or contact your local authorized distributor. Embrace the power of innovation by integrating this top-tier technology into your projects today.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess