EN
  • EN
  • DE

LPY510AL

Part No LPY510AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±100
Sensitivity (mV/°/s) 10
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 6.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LFLGA
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1204327-LPY510AL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPY510AL CAD Model

Description

The LPY510AL is a dual-axis gyroscopic sensor designed by STMicroelectronics, a leader in the semiconductor industry. This compact, high-performance device is specifically engineered to measure angular rate along the pitch and yaw axes with impressive precision. It is an excellent choice for advanced motion sensing applications in various fields such as automotive, industrial, and consumer electronics.

Key Features

  • Two-Axis Sensing: The LPY510AL can simultaneously measure angular velocity around two perpendicular axes, typically referred to as pitch (lateral or X-axis) and yaw (vertical or Y-axis).
  • High Sensitivity: The sensor offers a sensitivity range of ±500 degrees per second, enabling the detection of rapid and subtle movements with high accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the LPY510AL is suitable for battery-powered applications where energy conservation is critical.
  • Embedded Self-Test: The device includes an embedded self-test feature, ensuring reliability and functionality without the need for external input.
  • Analog Output: The gyroscope provides two analog outputs that correspond to the measured angular rates, allowing for easy integration with analog interfaces.
  • Robust Design: Enclosed in a sturdy package, the LPY510AL is built to withstand harsh conditions and provide consistent performance over time.

Applications

The LPY510AL is versatile and can be integrated into a wide range of applications. These include:

  • Vehicle dynamic control and telematics
  • Robotics and unmanned vehicles
  • Stabilization systems for cameras and drones
  • Virtual and augmented reality devices
  • Gaming and motion control interfaces
  • Personal navigation systems

Conclusion

The STMicroelectronics LPY510AL gyroscopic sensor represents a blend of performance, durability, and precision. Its dual-axis capability and low power consumption make it an ideal component for advanced motion detection solutions in a multitude of technological applications. Whether used in automotive safety systems or cutting-edge consumer electronics, the LPY510AL is sure to add a new level of responsiveness and reliability.

You May Also Be Interested in

Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess