EN
  • EN
  • DE

ADA4570WHRZ-R7

Part No ADA4570WHRZ-R7
Manufacturer Analog Devices Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description AMR ANGLE SENSOR AND SIG COND / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 180°
Linear Range -
Output Analog Voltage
Output Signal Cosine, Sine
Actuator Type External Magnet, Not Included
Linearity -
Resistance Tolerance -
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 150°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354629-ADA4570WHRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4570WHRZ-R7 CAD Model

Description

Analog Devices Inc. ADA4570WHRZ-R7: An Innovative Anisotropic Magnetoresistive (AMR) Sensor

The ADA4570WHRZ-R7 is a cutting-edge Anisotropic Magnetoresistive (AMR) sensor developed by Analog Devices Inc., a leader in high-performance analog technology. This sensor is part of the ADA4570 series, which is designed to provide precise and reliable magnetic field sensing in a compact package, making it an ideal solution for a wide range of applications, including industrial, automotive, and consumer electronics.

The ADA4570WHRZ-R7 is characterized by its high sensitivity to magnetic fields and its ability to detect both the direction and magnitude of magnetic fields across two axes. This dual-axis sensing capability is essential for applications that require accurate angle measurements, such as rotary encoders and electric motor control systems.

One of the standout features of the ADA4570WHRZ-R7 is its robust design, which ensures stable performance over a wide temperature range and under various environmental conditions. The sensor is packaged in a compact R7 (SMD) package, which allows for easy integration into space-constrained designs without sacrificing performance.

Specifications of the ADA4570WHRZ-R7 include:

  • Supply voltage range: 4.5 V to 5.5 V
  • Low power consumption
  • High sensitivity to magnetic fields
  • Dual-axis magnetic field sensing
  • Linear output for angle calculation
  • Wide operating temperature range: -40°C to +150°C
  • Robust design for harsh environments
  • Compact R7 (SMD) package for easy integration

The ADA4570WHRZ-R7 is optimized for applications that require high precision and reliability, such as automotive position sensing, industrial motor control, and robotics. Its ability to provide accurate measurements even in the presence of temperature fluctuations and mechanical stress makes it a dependable choice for critical applications.

Analog Devices Inc. provides comprehensive support for the ADA4570WHRZ-R7, including detailed datasheets, application notes, and design resources to help engineers seamlessly incorporate this sensor into their designs. With its combination of performance, durability, and support, the ADA4570WHRZ-R7 is an excellent choice for designers looking to enhance the capabilities of their magnetic field sensing systems.

You May Also Be Interested in

Honeywell
POTENTIOMETER
Lowest to $8.6816
Micronas GmbH
Need more? Email Us
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8626 $57.9390
37+ $3.1693 $117.2641
57+ $3.0704 $175.0128
78+ $2.9713 $231.7614
101+ $2.8723 $290.1023
135+ $2.5751 $347.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,332 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess