EN
  • EN
  • DE

LY530ALHTR

Part No LY530ALHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Analog
Axis X (Pitch)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 6.8mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-LFLGA
Manufacturer Homepage www.st.com
Win Source Part Number 732270-LY530ALHTR
Popularity Medium
Supply and Demand Status Balance
Family Name LY530ALH
Introduction Date June 04, 2009
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LY530ALHTR CAD Model

Description

Introducing the LY530ALHTR Gyroscope from STMicroelectronics

The LY530ALHTR is a high-performance, compact, and versatile gyroscope sensor from the renowned manufacturer STMicroelectronics. Designed to deliver precise angular rate measurement, it is a perfect choice for advanced motion sensing applications. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is part of STMicroelectronics' motion-sensing product line, which is well-regarded for its reliability and cutting-edge technology.

Key Features of the LY530ALHTR Gyroscope

  • High Sensitivity: The LY530ALHTR offers a sensitivity range that ensures accurate readings for various applications. This sensitivity allows it to detect even the slightest movements, making it ideal for precision tasks.
  • Wide Measurement Range: With a wide range of angular rate detection, this gyroscope can measure both slow and fast movements, providing versatility in its use across different domains.
  • Low Power Consumption: Designed to be energy-efficient, the LY530ALHTR consumes minimal power, which is crucial for battery-operated devices, extending their operational lifespan.
  • Robust Design: Housed in a durable package, the sensor is built to withstand the rigors of real-world applications, ensuring consistent performance and longevity.
  • Temperature Stability: The device operates reliably over a broad temperature range, maintaining accuracy even under varying environmental conditions.

Applications

The LY530ALHTR is a versatile component that can be integrated into a wide array of applications. It is particularly well-suited for:

  • Enhanced gaming and virtual reality experiences
  • GPS navigation systems for improved accuracy
  • Stabilization features in cameras and drones
  • Robotic motion control
  • Industrial systems requiring precise angular rate measurements

With its robust performance and small form factor, the LY530ALHTR is an excellent choice for designers and engineers looking to incorporate reliable motion detection into their projects. STMicroelectronics' commitment to quality ensures that this gyroscope sensor will deliver consistent, accurate results for a wide range of motion-based applications.

Conclusion

The LY530ALHTR from STMicroelectronics represents a blend of precision engineering, versatility, and durability, making it a top contender in the field of motion sensing technology. Whether it's for consumer electronics, industrial applications, or innovative new products, this gyroscope sensor is ready to meet the challenges of the dynamic world of motion detection.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess