EN
  • EN
  • DE

ADXRS450BRGZ

Part No ADXRS450BRGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Digital
Axis Z (Yaw)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 80Hz
Output Type SPI
Supply Voltage (V) 3.15V ~ 5.25V
Supply Current 6mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Family Part Number ADXRS450
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142766-ADXRS450BRGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS450BRGZ CAD Model

Description

Product Overview: ADXRS450BRGZ Gyroscope by Analog Devices Inc.

The ADXRS450BRGZ is a high-performance, angular rate sensor (gyroscope) from Analog Devices Inc., designed to accurately measure angular velocity. This MEMS device is a reliable solution for applications that require precise motion detection and control, such as industrial, robotic, and aerospace systems.

Key Features

  • High Precision: The ADXRS450BRGZ offers excellent vibration immunity and stability over temperature, ensuring high-precision output even in challenging environments.
  • Wide Measurement Range: With a wide angular rate measurement range, this gyroscope can handle high dynamic motion changes, making it suitable for a variety of demanding applications.
  • Integrated Electronics: This device includes on-chip signal conditioning, which simplifies integration and minimizes the need for external components.
  • Robust Design: Engineered in a hermetic package, the ADXRS450BRGZ is built to withstand harsh conditions and provide long-term reliability.

Applications

  • Vehicle dynamics
  • Platform stabilization
  • Robotics
  • Inertial measurement units (IMUs)
  • Instrumentation

Technical Specifications

The ADXRS450BRGZ operates within a supply voltage range of 3.3V, making it compatible with most low-voltage systems. It has a typical sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, allowing for the detection of rapid angular movements. The gyroscope's output is ratiometric with the supply voltage, which simplifies analog-to-digital conversion processes in digital systems.

With its advanced MEMS technology, the ADXRS450BRGZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge sensors for precision motion analysis. Its combination of performance, durability, and ease of use makes it an excellent choice for engineers and designers looking to enhance the capabilities of their motion-sensitive products.

For more detailed information and technical support, customers are encouraged to review the ADXRS450BRGZ datasheet and contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $217.6091 $217.6091
2+ $195.0978 $390.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess