Product Overview: AD7879ACBZ-500R7
The AD7879ACBZ-500R7 is a cutting-edge touch screen controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is specifically tailored for touch screen applications that demand reliability, precision, and low power consumption.
Key Features
- High Resolution: The AD7879ACBZ-500R7 offers a 12-bit SAR ADC which provides high-resolution touch screen data, ensuring accurate and responsive touch inputs.
- Single Supply Operation: Operating from a 2.2 V to 3.6 V power supply, this controller is optimized for low-power applications, making it ideal for battery-operated devices.
- On-Chip Temperature Measurement: The device includes an on-chip temperature sensor, allowing for additional functionality and environmental monitoring within the system.
- Multiple Interface Options: It supports I²C and SPI serial interfaces, providing flexibility in system design and ensuring easy integration with most microprocessors or microcontrollers.
- Touch Pressure Measurement: The controller can measure touch pressure, which can enhance user interaction by detecting the force of the touch.
Applications
The AD7879ACBZ-500R7 is versatile and can be used in a variety of applications, including:
- Smartphones and Tablets
- Personal Digital Assistants (PDAs)
- Portable Navigation Devices
- Point-of-Sale Machines
- Industrial Controls and Instrumentation Panels
Product Specifications
Parameter
Value
Resolution
12-bit
Supply Voltage
2.2 V to 3.6 V
Interfaces
I²C, SPI
Operating Temperature Range
-40°C to +85°C
Package
16-lead, 4 mm × 4 mm LFCSP
With its robust feature set and adaptable capabilities, the AD7879ACBZ-500R7 from Analog Devices Inc. stands out as an exceptional choice for designers looking to implement an advanced touch screen interface in their next-generation devices.