Product Overview: AD7314ARM-REEL
The AD7314ARM-REEL is a high-performance temperature sensor manufactured by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is specifically designed to offer accurate temperature readings and is ideal for a wide range of applications including industrial control systems, environmental monitoring, and medical equipment.
Key Features
- Temperature Range: The AD7314ARM-REEL can measure temperatures from -40°C to +125°C, providing versatility for various operating environments.
- Accuracy: It offers excellent accuracy of ±0.5°C at +25°C and ±3°C over the full temperature range, ensuring reliable and precise temperature readings.
- Digital Interface: This sensor features a serial digital interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing systems.
- Power Supply: It operates from a single 2.7V to 5.5V supply, providing flexibility in power-sensitive applications.
- Package Type: The device comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
- Low Power Consumption: With its low power consumption, the AD7314ARM-REEL is an excellent choice for portable and battery-powered applications.
Applications
The AD7314ARM-REEL is versatile and can be used in a variety of applications, including:
- Industrial control and automation
- Environmental monitoring systems
- Computer thermal management
- Medical equipment
- Battery management systems
- Telecommunications equipment
Product Specifications
Parameter
Value
Temperature Range
-40°C to +125°C
Accuracy
±0.5°C at +25°C
Interface Type
Serial (SPI/QSPI/MICROWIRE/DSP)
Supply Voltage
2.7V to 5.5V
Package Type
MSOP
With its robust feature set and the reliability of Analog Devices Inc., the AD7314ARM-REEL is a superior choice for engineers and designers looking for a high-accuracy, easy-to-use temperature sensor solution.