EN
  • EN
  • DE

ADV7619KSVZ-P

Part No ADV7619KSVZ-P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Dual Port, Xpressview | IC RECEIVER DUAL PORT 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Receiver
Applications HDTV
Mounting Style SMD
Manufacturer Package 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Family Part Number ADV7619
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1142712-ADV7619KSVZ-P
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7619KSVZ-P CAD Model

Description

Product Overview: ADV7619KSVZ-P by Analog Devices Inc.

The ADV7619KSVZ-P is a high-performance, low-power HDMI receiver that integrates a multitude of features to enable seamless handling of high-definition video and audio streams. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to cater to the demanding needs of modern multimedia applications.

Key Features

  • High-Definition Multimedia Interface (HDMI): Capable of receiving up to 1080p or UXGA (1600x1200) video resolutions, the ADV7619KSVZ-P ensures compatibility with a wide range of HD content.
  • Integrated Equalizer: Features an on-chip equalizer that compensates for signal degradation from long cable runs, maintaining signal integrity.
  • Audio Processing: Supports multiple audio formats, including standard, enhanced, or high-definition audio, as well as 3D audio over HDMI.
  • Deep Color Support: Capable of processing color depths up to 48 bits, providing a rich and vibrant visual experience.
  • Low Power Consumption: Optimized for energy efficiency, the ADV7619KSVZ-P is ideal for battery-powered devices where power management is critical.
  • Extended Temperature Range: Designed to operate reliably over a broad temperature range, making it suitable for industrial applications.

Applications

The ADV7619KSVZ-P is versatile and can be used in a variety of applications, including:

  • Home Theater Systems
  • Professional AV Systems
  • Video Conferencing
  • Digital Signage
  • Automotive Infotainment

Package and Quality

The device is housed in a space-saving LQFP surface-mount package, which allows for efficient assembly and integration into end products. Analog Devices Inc. ensures that the ADV7619KSVZ-P meets rigorous quality standards, providing reliability and performance that customers can trust.

With its combination of advanced features, the ADV7619KSVZ-P from Analog Devices Inc. is an ideal choice for developers and manufacturers looking to incorporate high-quality HDMI reception into their designs.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5892 $61.5892
2+ $50.5348 $101.0696
4+ $48.9556 $195.8224
5+ $47.3763 $236.8815
6+ $45.7971 $274.7826
8+ $41.0595 $328.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess