EN
  • EN
  • DE

LY5150ALHTR

Part No LY5150ALHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Analog
Axis X (Pitch)
Range °/s ±1500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 4.8mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-LFLGA
Win Source Part Number 784795-LY5150ALHTR
Popularity Medium
Supply and Demand Status Limited
Family Name LY5150ALH
Introduction Date June 04, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LY5150ALHTR CAD Model

Description

The LY5150ALHTR is a high-performance gyroscope from STMicroelectronics, designed to meet the advanced needs of modern motion-sensing applications. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is specifically engineered to provide precise angular rate measurement, making it an ideal component for a variety of electronic stability control systems in automotive, industrial, and consumer electronics domains.

Key Features

  • High Precision: The LY5150ALHTR offers excellent rate sensing capabilities with a sensitivity accuracy that ensures high precision in detecting angular velocity.
  • Wide Measurement Range: It can measure angular rates with a wide range, accommodating various application requirements.
  • Stability: The device boasts outstanding stability over time and temperature, providing reliable performance in diverse operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the LY5150ALHTR is suitable for battery-operated devices due to its low power consumption.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatile nature of the LY5150ALHTR gyroscope makes it an excellent choice for a variety of applications, including:

  • Automotive systems such as Electronic Stability Control (ESC) and Antilock Braking Systems (ABS)
  • Industrial applications like robotics and platform stabilization
  • Consumer electronics including gaming devices, virtual reality headsets, and smart toys
  • Inertial navigation systems for drones and other unmanned vehicles

Technical Specifications

Some of the technical specifications of the LY5150ALHTR include:

  • Power Supply: Operates on a supply voltage compatible with a variety of systems.
  • Interface: Comes with a user-friendly interface that simplifies integration into system designs.
  • Temperature Range: Functions effectively across a broad temperature range, ensuring operation in diverse environments.

With its robust performance and flexible application potential, the LY5150ALHTR is a top choice for designers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess