EN
  • EN
  • DE

ADA4304-2ACPZ-R2

Part No ADA4304-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description 1:2 Single-Ended, Low Cost, Active RF Splitter | RF POWER DVDR 50MHZ-1GHZ 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 50MHz ~ 1GHz
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Family Part Number ADA4304
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139415-ADA4304-2ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4304-2ACPZ-R2 CAD Model

Description

Analog Devices ADA4304-2ACPZ-R2 Overview

The ADA4304-2ACPZ-R2 is a high-performance, dual-channel amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to deliver exceptional signal amplification with low distortion, making it an ideal choice for a wide range of applications, including cable television (CATV) systems, satellite set-top boxes, and broadband signal distribution networks.

Key Features

  • Frequency Range: The ADA4304-2ACPZ-R2 operates effectively over a broad frequency range, which ensures versatility in various signal processing tasks.
  • Low Distortion: With its low distortion output, the device maintains the integrity of the signal, providing high-quality amplification critical for audio and video applications.
  • High Output Power: The IC delivers high output power levels, which is essential for driving signals over long distances without significant loss.
  • Integrated Features: It comes equipped with additional features such as gain control and power-down modes, which enhance its functionality and enable power-efficient operation.

Package and Reliability

The ADA4304-2ACPZ-R2 is housed in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that optimizes board space and ensures a reliable connection to the printed circuit board (PCB). Its robust design ensures long-term reliability, which is crucial for maintaining consistent performance in demanding environments.

Applications

Due to its high fidelity and adaptability, the ADA4304-2ACPZ-R2 is perfectly suited for:

  • CATV and satellite systems
  • Home and commercial audio distribution
  • Broadband data and video distribution networks
  • RF and IF amplification stages

Conclusion

Analog Devices Inc.'s ADA4304-2ACPZ-R2 stands out as a top-tier solution for signal amplification needs. Its combination of high performance, integrated features, and reliable packaging make it a valuable component for designers looking to enhance the capabilities of their high-frequency communication and multimedia systems.

You May Also Be Interested in

Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Lowest to $58.9479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2428 $50.9136
29+ $3.4813 $100.9577
45+ $3.3725 $151.7625
62+ $3.2637 $202.3494
80+ $3.1549 $252.3920
107+ $2.8286 $302.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess