EN
  • EN
  • DE

ADXL346XCCZA-RL7

Part No ADXL346XCCZA-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description IC, 3 Axis, Digital Accelerometer (2.5V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173853-ADXL346XCCZA-RL7
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADXL346XCCZA-RL7 CAD Model

Description

ADXL346XCCZA-RL7 - Analog Devices Inc.

The ADXL346XCCZA-RL7 is a cutting-edge accelerometer from the renowned manufacturer Analog Devices Inc., tailored for high-precision motion and orientation sensing across a wide range of applications. This small, thin, and low-power 3-axis accelerometer comes in a compact package, ideal for portable electronics where size and power efficiency are of paramount importance.

Key Features:

  • High Resolution: With its high-resolution measurement capabilities, the ADXL346XCCZA-RL7 can detect even the smallest changes in acceleration, making it perfect for advanced motion-sensing applications.
  • Multiple G-Range Selections: The device offers selectable sensing ranges of ±2g, ±4g, ±8g, or ±16g, allowing for versatile use in various dynamic environments.
  • Low Power Consumption: Designed with power efficiency in mind, this accelerometer is suitable for battery-powered devices, extending operational time between charges.
  • Output Data Rate (ODR): It features a range of output data rates, providing flexibility in how data is sampled and managed.
  • Digital Output: Data from the ADXL346XCCZA-RL7 is outputted through an SPI (3- or 4-wire) or I2C digital interface, ensuring easy integration with microcontrollers and processors.
  • Embedded Features: Onboard features include activity/inactivity detection, tap/double-tap recognition, and free-fall detection, simplifying the design of complex motion detection systems.
  • Robust Design: The device operates over a wide temperature range, making it reliable in challenging environmental conditions.

Applications:

The ADXL346XCCZA-RL7 is versatile and can be used across various domains such as:

  • Mobile device motion sensing
  • Gaming and pointing devices
  • Health and fitness trackers
  • Industrial monitoring and control systems
  • Aviation and navigation systems

With its robust feature set and flexible performance options, the ADXL346XCCZA-RL7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate precise motion sensing into their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0413 $98.0826
3+ $40.2390 $120.7170
5+ $38.9824 $194.9120
7+ $37.7246 $264.0722
8+ $36.4668 $291.7344
11+ $32.6946 $359.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess