EN
  • EN
  • DE

ADA4432-1BRJZ-R2

Part No ADA4432-1BRJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Automotive Systems
Output Type Single-Ended
-3db Bandwidth 10.5MHz
Supply Current 7.6mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.6V ~ 3.6V
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADA4432
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1139425-ADA4432-1BRJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4432-1BRJZ-R2 CAD Model

Description

The ADA4432-1BRJZ-R2 is a cutting-edge, fully integrated video filter amplifier from Analog Devices Inc., designed to simplify the development of high-performance video systems. This component is engineered to deliver high-quality, filtered video signals with minimal external components required.

Key Features

  • Integrated Filter: The ADA4432-1BRJZ-R2 comes with a built-in 6th order filter that provides excellent video performance, ensuring sharp and clear image quality.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered applications and helping to extend device runtimes.
  • High ESD Protection: It offers robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even under harsh conditions.
  • Single-Supply Operation: The amplifier can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Flexible Output Swing: The output can swing to within 50 mV of either rail, providing flexibility in interfacing with subsequent stages in the signal chain.

Applications

The ADA4432-1BRJZ-R2 is ideal for a variety of video applications, including:

  • Video surveillance systems
  • Set-top boxes
  • Portable video devices
  • Automotive rear-view cameras
  • Video conferencing equipment

Technical Specifications

Parameter Value Package / Case SOT-23-6 Mounting Type Surface Mount Supply Voltage 3.3V Operating Temperature -40°C to +85°C ESD Protection High

With its robust design, the ADA4432-1BRJZ-R2 from Analog Devices Inc. ensures excellent video quality and reliability for your advanced video processing needs. Its compact footprint and ease of integration make it an ideal choice for engineers and designers looking to enhance their video system capabilities.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8628 $50.2164
32+ $3.1695 $101.4240
49+ $3.0704 $150.4496
68+ $2.9714 $202.0552
88+ $2.8723 $252.7624
117+ $2.5752 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess