EN
  • EN
  • DE

ADSP-CM408CSWZ-AF

Part No ADSP-CM408CSWZ-AF
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC ARM CORTEX M4 FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Tray
Product Status Discontinued
Type Floating Point
Interface CAN, Ethernet, I²C, SPI, SPORT, UART/USART, USB
Clock Rate 240MHz
Non-Volatile Memory FLASH (2MB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-CM408
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 847129-ADSP-CM408CSWZ-AF
Ultra Librarian 3D Model Ultra Librarian ADSP-CM408CSWZ-AF CAD Model

Description

Analog Devices Inc. ADSP-CM408CSWZ-AF Product Overview

The ADSP-CM408CSWZ-AF from Analog Devices Inc. is a high-performance, mixed-signal control processor that is part of the ADSP-CM40x series. This processor is specifically designed to cater to the demanding requirements of industrial control and automation applications. It combines the efficiency of a 32-bit ARM Cortex-M4 processor core with the high-precision capabilities of Analog Devices' proven converter technology.

Key Features and Benefits

  • High-Performance Processing: At the heart of the ADSP-CM408CSWZ-AF is the ARM Cortex-M4 core, which includes a floating-point unit (FPU) for efficient computation and signal processing capabilities. This core operates at a frequency of up to 240 MHz, providing robust performance for complex algorithms.
  • On-Chip Memory: The device is equipped with 384KB of embedded SRAM and 2MB of flash memory, which facilitates quick access to code and data, enhancing the system's overall speed and reliability.
  • Integrated Analog Peripherals: The processor features a rich set of analog peripherals including dual 16-bit analog-to-digital converters (ADCs) with up to 14 channels, and a 16-bit digital-to-analog converter (DAC). This integration simplifies design and reduces system costs.
  • Advanced Control Features: With multiple PWM units, capture/compare channels, and quadrature encoder interfaces, the ADSP-CM408CSWZ-AF is ideal for motor control and other precision control applications.
  • Connectivity Options: The processor includes a variety of communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling easy integration with other system components and peripherals.
  • Robust Security: Security features such as secure boot, cryptography accelerators, and a random number generator ensure the integrity and confidentiality of data.
  • Power Efficiency: Designed with power-sensitive applications in mind, the device offers multiple power modes to optimize power consumption.

Applications

The ADSP-CM408CSWZ-AF is versatile and can be used in a range of applications, including:

  • Industrial automation and control systems
  • Servo drives and motor control
  • Power management systems
  • Sensing and instrumentation
  • Renewable energy systems

With its combination of processing power, analog integration, and connectivity, the ADSP-CM408CSWZ-AF is a powerful solution for designers looking to create sophisticated control systems while minimizing system complexity and cost.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess