EN
  • EN
  • DE

ISPLSI2128E-180LT176

Part No ISPLSI2128E-180LT176
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable SuperFAST™ High Density PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190806-ISPLSI2128E-180LT176
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2128E-180LT176 CAD Model

Description

The ISPLSI2128E-180LT176 is a high-performance, in-system programmable Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It's designed for implementing a wide range of digital logic functions and offers a flexible and efficient solution for various applications. The device's in-system programmability allows for easy design modifications and updates directly on the circuit board, reducing development time and costs.

Applications

  • High-speed control logic
  • Address decoding
  • Peripheral interfacing
  • State machine implementation
  • Glue logic for microprocessors

Features

  • In-System Programmable (ISP): Enables on-board programming and reprogramming for design flexibility.
  • High Performance: 180 MHz maximum operating frequency for demanding applications.
  • Flexible Architecture: Accommodates a wide variety of logic functions.
  • Low Power Consumption: Reduces overall system power requirements.
  • Extensive I/O: Provides ample connectivity for external devices.
  • LT176 Package: Compact package for space-constrained applications.
  • JEDEC File Compatibility: Supports standard programming formats.

Benefits

  • Reduced Development Time: In-system programmability simplifies design iterations.
  • Increased System Flexibility: Allows for easy adaptation to changing requirements.
  • Lower System Cost: Reduces the need for external components.
  • Improved System Performance: High-speed operation enhances overall system efficiency.
  • Enhanced System Reliability: Robust design ensures stable operation.

Additional Details

The ISPLSI2128E-180LT176 is based on a CMOS E2PROM process, providing non-volatile storage of the configuration data. The device architecture features a global routing pool and programmable AND/OR arrays, allowing for efficient implementation of complex logic functions. Programming is performed using a standard JEDEC file format. The LT176 package refers to the specific package type and pin count, and it's important to consult the device datasheet for detailed specifications including pin assignments, timing characteristics, and power requirements. Proper decoupling capacitors should be used near the power pins to ensure stable operation. Thermal considerations may be necessary depending on the application's power dissipation and ambient temperature.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess