EN
  • EN
  • DE

ADR443ARMZ

Part No ADR443ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, LDO XFET Voltage References with Current Sink and Source
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.4μVp-p
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 3.75mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141529-ADR443ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADR443
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR443ARMZ CAD Model

Description

Introducing the ADR443ARMZ Voltage Reference from Analog Devices Inc.

The ADR443ARMZ is a precision 3.0 V micropower, low dropout voltage reference from the esteemed Analog Devices Inc. This high-accuracy device is part of their ADR44x series, which is renowned for its stable and reliable performance. Designed to cater to the stringent requirements of high-end applications, the ADR443ARMZ is an ideal choice for precision data converters and various other sensitive electronic circuits.

Outstanding Features

  • High Accuracy: The ADR443ARMZ offers an impressive initial accuracy of ±0.1% and guarantees a minimum temperature coefficient of 10 ppm/°C over the entire industrial temperature range, ensuring precise voltage regulation for critical applications.
  • Low Dropout Voltage: With a low dropout voltage of just 500 mV, this voltage reference can operate efficiently even with minimal headroom above the output voltage, making it suitable for battery-powered devices.
  • Wide Operating Range: This device operates over a broad supply voltage range from 4.1 V to 18 V, providing designers with flexibility in various system configurations.
  • Low Noise: It features a low 10 Hz to 10 kHz noise level of only 8 µV p-p, making it an excellent choice for high-precision applications where noise can be a critical factor.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR443ARMZ ensures consistent performance over time, which is vital for maintaining system accuracy.

Applications

The ADR443ARMZ is widely employed in high-performance applications that demand high accuracy and stability, such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and healthcare instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Encased in an 8-lead MSOP package, the ADR443ARMZ is not only a testament to Analog Devices Inc.'s commitment to quality but also to their dedication to innovation in the field of voltage reference solutions. With its robust design and superior specifications, the ADR443ARMZ stands out as a vital component for ensuring the accuracy and reliability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8372 $51.3488
10+ $10.5331 $105.3310
15+ $10.2040 $153.0600
21+ $9.8748 $207.3708
27+ $9.5457 $257.7339
36+ $8.5582 $308.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess