EN
  • EN
  • DE

SC112CSK-2.5-TR

Part No SC112CSK-2.5-TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314492-SC112CSK-2.5-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC112CSK-2.5-TR CAD Model

Description

The SC112CSK-2.5-TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. The device is optimized for portable applications and other systems requiring high efficiency and minimal board space.

Applications

  • Portable Electronics: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Suitable for providing stable power to transceivers and other RF components.
  • Post Regulation for Switching Regulators: Can be used to further reduce ripple and noise in applications using switching power supplies.
  • Microcontroller Power: Provides a clean and stable supply voltage for microcontrollers and other digital logic circuits.
  • FPGA Power: Can be used to power FPGAs requiring a stable 2.5V supply.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic output capacitors, reducing the need for bulky and expensive tantalum or electrolytic capacitors.
  • Short Circuit Protection: Protects the device and the load from damage in the event of a short circuit.
  • Over Temperature Protection: Shuts down the regulator in the event of excessive temperature to prevent damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Small Package: Available in a small package, saving valuable board space.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Improved System Reliability: Short circuit and over temperature protection features enhance system reliability.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Design: Easy to use and requires minimal external components.
  • Stable Power Supply: Provides a stable and regulated 2.5V output voltage, ensuring reliable operation of downstream components.

Additional Details

The SC112CSK-2.5-TR typically operates with an input voltage range of 2.7V to 5.5V. The dropout voltage is typically very low at rated output current. It has excellent line and load regulation characteristics, ensuring a stable output voltage under varying input voltage and load conditions. The regulator is available in a small outline package suitable for surface mount assembly. The part is supplied in tape and reel packaging (TR) for automated assembly processes.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess