EN
  • EN
  • DE

R1120N421B-TR

Part No R1120N421B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286995-R1120N421B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N421B-TR CAD Model

Description

The R1120N421B-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This IC is designed to provide a stable and accurate 4.2V output, making it suitable for various applications, particularly in portable and battery-powered devices. The “-TR” suffix indicates that it comes in tape and reel packaging, which is convenient for automated assembly processes.

Applications

  • Mobile Phones and Smartphones: Providing power to core components and peripherals.
  • Tablets: Regulating voltage for the processor, memory, and display.
  • Portable Media Players: Ensuring stable power for audio and video playback.
  • Digital Cameras: Powering the image sensor and processing circuitry.
  • Wearable Devices: Fitness trackers, smartwatches, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules.

Features

  • Fixed Output Voltage: 4.2V
  • Low Dropout Voltage: Allows the regulator to operate efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially damaging itself or surrounding components.
  • Small Package: Enables integration into compact devices.

Benefits

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices by providing a consistent 4.2V supply.
  • Extended Battery Life: Low quiescent current helps to maximize battery life in portable applications.
  • Robust Protection: Overcurrent and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various circuit designs.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss and improves efficiency.

Additional Details

The R1120N421B-TR typically comes in a small surface-mount package (e.g., DFN or SOT). External input and output capacitors are required for stable operation. It is crucial to consult the official Ricoh datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. The datasheet will provide information on the input voltage range, operating temperature range, and other critical parameters. Proper thermal management is essential to ensure the regulator operates within its specified temperature limits. Adhering to the datasheet recommendations will ensure optimal performance and reliability.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess