EN
  • EN
  • DE

LM4132DMF-3.3/NOPB

Part No LM4132DMF-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 310µVp-p
Voltage - Input 3.7V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340284-LM4132DMF-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4132DMF-3.3/NOPB CAD Model

Description

Product Overview: LM4132DMF-3.3/NOPB

The LM4132DMF-3.3/NOPB is a high-precision voltage reference module from Texas Instruments, renowned for its stability and accuracy. This compact component is designed to deliver a fixed 3.3V output with exceptional precision, making it an ideal choice for applications that require a stable voltage reference.

Key Features

  • Output Voltage: Provides a precise 3.3V reference voltage.
  • Package: Housed in a small SOT-23 package, it is suitable for space-constrained applications.
  • Temperature Coefficient: Boasts an impressive low temperature coefficient, ensuring consistent performance across a wide range of temperatures.
  • Stability: Offers excellent long-term stability and low noise, enhancing the reliability of the end application.
  • Supply Voltage Range: Operates over a wide supply voltage range, providing design flexibility.
  • No Output Capacitor Required: Designed to work without an external output capacitor, simplifying circuit design.
  • Series: Part of Texas Instruments' LM4132 series, which is known for high-precision voltage references.

Applications

The LM4132DMF-3.3/NOPB is suited for a variety of applications where voltage precision is critical. These include:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Precision audio applications
  • Automotive electronics and control systems
  • Medical and healthcare devices

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental regulations and reducing the use of hazardous substances in electronics. Texas Instruments is committed to providing high-quality, environmentally responsible components for today's demanding electronic applications.

With its combination of precision, stability, and small form factor, the LM4132DMF-3.3/NOPB from Texas Instruments stands out as a reliable choice for professionals seeking a dependable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9341 $51.1433
31+ $3.2280 $100.0680
48+ $3.1271 $150.1008
67+ $3.0262 $202.7554
86+ $2.9253 $251.5758
115+ $2.6227 $301.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess