EN
  • EN
  • DE

LT6660HCDC-3.3

Part No LT6660HCDC-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 4.2V ~ 20V
Current - Supply 220µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 3-WFDFN Exposed Pad
Supplier Device Package 3-DFN (2x2)
Base Product Number LT6660
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348591-LT6660HCDC-3.3
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-3.3 CAD Model

Description

Introducing the LT6660HCDC-3.3 Voltage Reference from Analog Devices Inc.

The LT6660HCDC-3.3 is a robust, high-precision voltage reference designed by Analog Devices to offer both accuracy and stability for a wide range of applications. This component is a part of the LT6660 series, which is renowned for its low dropout and low noise performance, making it an ideal choice for precision data converters, portable instrumentation, and automotive systems where consistent and reliable voltage is critical.

Key Features

  • Precision Output: The LT6660HCDC-3.3 offers a fixed output voltage of 3.3V, which is maintained with high accuracy over temperature and time.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout, making it suitable for battery-powered devices where the supply voltage may not be significantly higher than the output voltage.
  • Low Noise: With its low noise output, the LT6660HCDC-3.3 ensures a clean voltage reference that is essential for high-resolution analog-to-digital conversions.
  • Temperature Stability: The device is characterized by excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Long-Term Stability: The LT6660HCDC-3.3 is designed to maintain its accuracy over time, which is crucial for long-term applications and calibration intervals.
  • Compact Package: Encased in a small, surface-mount package, this voltage reference is an excellent choice for space-constrained applications.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

The LT6660HCDC-3.3 is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable components. Whether you're designing a sophisticated medical device or an automotive sensor system, the LT6660HCDC-3.3 offers the precision and stability needed to ensure accurate readings and consistent performance. Its ease of integration and small footprint make it an excellent choice for engineers looking to optimize their designs without compromising on quality.

For more information and detailed specifications, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess