EN
  • EN
  • DE
  • IT

5962-8759405XA

Part No 5962-8759405XA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2QML MICROPOWER VOLTAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.2V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Current - Cathode 10 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package TO-46-2 Metal Can
Supplier Device Package TO-46-2, Metal Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1504951-5962-8759405XA
Ultra Librarian 3D Model Ultra Librarian 5962-8759405XA CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess