EN
  • EN
  • DE

REF4132B25DBVR

Part No REF4132B25DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000859-REF4132B25DBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number REF4132
Product Status Active
Ultra Librarian 3D Model Ultra Librarian REF4132B25DBVR CAD Model

Description

Product Overview: REF4132B25DBVR from Texas Instruments

The REF4132B25DBVR is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This device is part of TI's family of voltage references that offer excellent temperature drift and initial accuracy, making it an ideal choice for precision data converters and analog circuits that require a stable reference voltage.

Key Features

  • High Accuracy: The REF4132B25DBVR boasts an impressive initial accuracy, providing a solid foundation for precision measurements and reliable operation.
  • Low Temperature Drift: With its excellent temperature coefficient, this voltage reference minimizes variations in output due to changes in ambient temperature, ensuring consistent performance across a range of conditions.
  • Low Power Consumption: Optimized for energy efficiency, the device is suitable for battery-powered and portable applications, where power conservation is crucial.
  • Stable Output: The REF4132B25DBVR provides a stable and low-noise output, which is essential for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Small Package Size: Housed in a compact SOT-23-6 package, this voltage reference is designed to save space on printed circuit boards (PCBs), making it a great choice for space-constrained applications.

Applications

The REF4132B25DBVR is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical equipment
  • Industrial instrumentation
  • Battery-powered devices
  • Automotive electronics
  • Portable test equipment

Technical Specifications

  • Output Voltage: 2.5V
  • Package Type: SOT-23-6
  • Temperature Range: -40°C to +125°C
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 10ppm/°C (max)

The REF4132B25DBVR from Texas Instruments represents a combination of performance, reliability, and versatility, making it an excellent choice for engineers and designers looking for a stable voltage reference solution in their next project.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9441 $58.3230
65+ $1.5952 $103.6880
100+ $1.5453 $154.5300
135+ $1.4955 $201.8925
175+ $1.4456 $252.9800
235+ $1.2961 $304.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess