EN
  • EN
  • DE

MM93C46M8

Part No MM93C46M8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079337-MM93C46M8
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM93C46M8 CAD Model

Description

The MM93C46M8 is a 1K-bit Microwire Serial EEPROM from ON Semiconductor. It's designed for low-power, low-voltage operation, making it suitable for a wide range of applications where non-volatile memory is required.

Applications:

  • Consumer Electronics: Storing user preferences, calibration data, and device settings in TVs, radios, and other consumer devices.
  • Automotive: Immobilizers, car radios, and other automotive electronic systems.
  • Industrial Control: Storing configuration data, sensor calibration, and logging information in industrial control systems and equipment.
  • Medical Devices: Storing calibration data and device parameters in medical instruments.
  • Smart Cards: Authentication and security applications.

Features:

  • 1K-Bit (128 x 8) Capacity: Provides ample storage for small amounts of configuration or calibration data.
  • Microwire Serial Interface: Simple 4-wire interface for easy integration with microcontrollers and other systems.
  • Low-Voltage Operation: Operates from a low voltage supply, minimizing power consumption. Typically 1.8V to 5.5V.
  • Low Power Consumption: Ultra-low standby and active current for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations and reduces the burden on the host microcontroller.
  • Write Protect Feature: Prevents accidental data corruption.
  • High Reliability: Designed for long-term data retention and high endurance.
  • Extended Temperature Range: Operates over a wide temperature range, typically -40°C to +85°C.
  • Packages: Available in various packages, including SOIC and TSSOP, for flexible mounting options.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: The Microwire interface is easy to implement in hardware and software.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • High Reliability: Ensures data integrity and long-term system performance.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The MM93C46M8 utilizes a standard Microwire serial communication protocol, which involves a clock signal, data input, data output, and chip select. The device typically features a write-enable input, which allows the user to protect the memory from accidental overwrites. The EEPROM is programmed using a self-timed write cycle, which simplifies the programming process. Endurance is typically rated for 1,000,000 write cycles per memory location, and data retention is typically greater than 100 years.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess