EN
  • EN
  • DE

ADM2561EBRNZ-RL7

Part No ADM2561EBRNZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 2/2 28SOIC / 2/2 Transceiver Full, Half RS422, RS485 28-SOIC-W-FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM2561E
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full, Half
Receiver Hysteresis 25 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADM2561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM2561EBRNZ-RL7DKR,505-ADM2561EBRNZ-RL7TR,505-ADM2561EBRNZ-RL7CT
Standard Package 400
Win Source Part Number 1006051-ADM2561EBRNZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM2561EBRNZ-RL7 CAD Model

Description

ADM2561EBRNZ-RL7 Image

The ADM2561EBRNZ-RL7 by Analog Devices Inc. is a robust, high-speed, integrated signal and power isolated transceiver that operates with a single 5 V power supply. It is part of a family of devices that combines industry-leading iCoupler technology with power isolation to offer a complete isolated data communication and power solution.

This transceiver is designed to meet the stringent requirements of industrial data communications with high isolation levels, noise immunity, and reliable performance under harsh operating conditions. The device is suitable for a broad range of applications, including industrial field buses, multipoint data transmission, and other situations where data integrity and isolation are critical.

Key Features:

  • Integrated Isolation: The ADM2561EBRNZ-RL7 integrates signal and power isolation in a single package, reducing design complexity and footprint.
  • High Data Rates: It supports data rates up to 500 kbps, making it suitable for high-speed data communication.
  • High Isolation Voltage: With an isolation voltage of 2.5 kVrms, it provides reliable performance in high-voltage environments.
  • Robust Electromagnetic Compatibility (EMC): The device offers excellent EMC performance, including high immunity to electromagnetic interference (EMI).
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from overheating.

Applications:

  • Industrial Automation
  • Process Control Systems
  • Building Automation
  • Networked Sensors and Actuators

The ADM2561EBRNZ-RL7 is available in a compact, surface-mount, 16-lead SOIC wide body package, making it easy to incorporate into various designs. Its combination of features and reliability make it an excellent choice for engineers looking for an isolated transceiver solution that can withstand the rigors of industrial environments.

For more information or to purchase the ADM2561EBRNZ-RL7, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5741 $52.7223
7+ $14.4198 $100.9386
11+ $13.9692 $153.6612
15+ $13.5185 $202.7775
20+ $13.0679 $261.3580
26+ $11.7161 $304.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess