EN
  • EN
  • DE

TJA1028TK/3V3/20/J

Part No TJA1028TK/3V3/20/J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number TJA1028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935302713118,TJA1028TK 3V3 20 J
Standard Package 6,000
Win Source Part Number 1172560-TJA1028TK/3V3/20/J
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/3V3/20/J CAD Model

Description

The NXP TJA1028TK/3V3/20/J is a high-performance LIN (Local Interconnect Network) transceiver designed to facilitate reliable communication in automotive networking applications. It operates at a nominal supply voltage of 3.3V and is compliant with the LIN 2.x, SAE J2602, and ISO 17987-4 standards, ensuring interoperability with a wide range of LIN networks.

Key Features:

  • Integrated Voltage Regulator: The device comes with an integrated 3.3V voltage regulator, which can supply up to 70 mA to external loads, such as microcontrollers and sensors, simplifying system design and reducing component count.
  • Exceptional ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the TJA1028TK/3V3/20/J is capable of withstanding up to ±8 kV contact discharge, making it robust against the harsh electrical environments found in automotive applications.
  • Low Power Consumption: The transceiver features a very low current consumption in sleep mode (typically 5 µA), which is essential for battery-powered applications where power efficiency is critical.
  • Wake-up Functionality: It includes wake-up capability via the LIN bus or via an external wake-up pin, allowing for increased flexibility in wake-up sources and contributing to the reduction of overall power consumption.
  • Thermal Protection: The TJA1028TK/3V3/20/J is equipped with thermal protection against overheating, which helps to ensure the longevity and reliability of the transceiver under varying operating conditions.

Applications:

The transceiver is particularly suited for use in automotive applications where a low-power LIN bus interface is required. Typical applications include body control modules, sensor interfaces, and actuator control units within vehicles.

Package and Quality:

The TJA1028TK/3V3/20/J comes in a small leadless HVSON14 package that is designed for heat dissipation and space-saving on PCBs. NXP's commitment to quality ensures that the transceiver meets the stringent requirements of automotive-grade performance and reliability.

Conclusion:

With its robust feature set and compliance with industry standards, the NXP TJA1028TK/3V3/20/J LIN transceiver is an ideal solution for designers looking to implement a reliable and efficient communication interface in automotive environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6018 $52.0360
47+ $2.1348 $100.3356
73+ $2.0681 $150.9713
100+ $2.0014 $200.1400
130+ $1.9347 $251.5110
173+ $1.7346 $300.0858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess