EN
  • EN
  • DE

MAX9814ETD+

Part No MAX9814ETD+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description MICROPHONE AMPLIFIER WITH AGC AN / Amplifier IC 1-Channel (Mono) Class AB 14-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 2.7V ~ 5.5V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 14-TDFN (3x3)
Case / Package 14-WFDFN Exposed Pad
Base Product Number MAX9814
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 175-MAX9814ETD+
Standard Package 100
Win Source Part Number 1316565-MAX9814ETD+
Ultra Librarian 3D Model Ultra Librarian MAX9814ETD+ CAD Model

Description

MAX9814ETD+ Microphone Amplifier with AGC and Low-Noise Microphone Bias

The MAX9814ETD+ is a high-quality, low-cost, microphone amplifier integrated circuit from Analog Devices Inc., designed to cater to the needs of both professional and consumer audio applications. This advanced microphone amplifier comes with an Automatic Gain Control (AGC) feature, which makes it an ideal choice for devices that require consistent audio levels despite varying ambient noise conditions or the speaker's distance from the microphone.

Equipped with a low-noise preamplifier, variable gain amplifier, output amplifier, and a precision low-noise microphone bias voltage generator, the MAX9814ETD+ ensures that your audio input is amplified with clarity and minimal distortion. The preamplifier has a fixed 25dB gain, while the AGC has a programmable attack and release ratio to accommodate different types of audio inputs and preferences.

The device operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various electronic devices such as mobile phones, tablets, digital cameras, as well as for professional audio equipment like mixers and recorders. Furthermore, the MAX9814ETD+ features an internal low-noise microphone bias voltage generator, which can supply up to 2mA for powering external electret microphones.

For designers and engineers, the MAX9814ETD+ is available in a compact 14-pin TDFN (Thin Dual Flat No-Leads) package, which not only saves space on the PCB but also simplifies the design process. The small footprint and low external part count requirement make it a convenient and efficient choice for space-constrained applications.

With its excellent performance and ease of integration, the MAX9814ETD+ stands out as a top-tier solution for any application requiring a robust and reliable microphone amplification system. Whether you're designing consumer electronics or professional audio gear, this integrated circuit from Analog Devices Inc. promises to deliver high-fidelity audio amplification with the added convenience of automatic gain control.

For detailed specifications, application circuits, and further information, refer to the MAX9814ETD+ datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess