EN
  • EN
  • DE

AD7843ARQ-REEL

Part No AD7843ARQ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number AD7843
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555106-AD7843ARQ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7843ARQ-REEL CAD Model

Description

Analog Devices Inc. AD7843ARQ-REEL Touch Screen Digitizer

The AD7843ARQ-REEL, manufactured by Analog Devices Inc., is a state-of-the-art touch screen digitizer that provides high precision and reliability for a wide range of interactive applications. This integrated circuit is designed to accurately convert the analog touch inputs from resistive touch screen panels into digital form, enabling advanced user interfaces in various electronic devices.

Key Features:

  • 4-Wire Touch Screen Interface: The AD7843ARQ-REEL is compatible with 4-wire resistive touch screens, which are commonly used in many consumer electronics due to their cost-effectiveness and durability.
  • 12-Bit Resolution: With its 12-bit resolution, the digitizer ensures fine granularity in touch detection, providing precise control and a smooth user experience.
  • Serial Interface: The device features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of microprocessors and microcontrollers.
  • On-Chip Reference: An internal 2.5 V reference voltage source is included, reducing the need for external components and simplifying the overall design.
  • Single Supply Operation: The AD7843ARQ-REEL operates on a single 2.2 V to 5.25 V power supply, accommodating a wide range of power environments and system requirements.
  • Low Power Consumption: This digitizer is designed for low power consumption, making it ideal for battery-powered devices such as portable media players, smartphones, and handheld gaming systems.
  • Surface Mount Package: The device comes in a 16-lead QSOP (Quarter Size Outline Package), which is suitable for space-constrained applications.

Applications:

The AD7843ARQ-REEL is versatile and can be used in a variety of applications, including:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • GPS Navigation Systems
  • Point of Sale (POS) Terminals
  • Industrial Controls
  • Medical Equipment

Analog Devices Inc. is known for its high-performance signal processing solutions, and the AD7843ARQ-REEL is no exception. Its robust design and advanced features make it an excellent choice for developers looking to create intuitive and responsive touch interfaces for their products.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess