EN
  • EN
  • DE

IAM-20680

Part No IAM-20680
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Type Surface Mount
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 846968-IAM-20680
Ultra Librarian 3D Model Ultra Librarian IAM-20680 CAD Model

Description

The IAM-20680 is an inertial measurement unit (IMU) from TDK InvenSense.

  • Category: Motion Sensors - IMUs
  • Sensor Type: Accelerometer and Gyroscope (6-Axis)
  • Output Interface: I2C and SPI
  • Mounting Type: Surface Mount
  • Package: 16-WFLGA Module
  • Standard Package: 5,000 pcs

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Murata Electronics North America
Sensor Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2273 $65.8184
18+ $6.7507 $121.5126
27+ $6.5398 $176.5746
37+ $6.3287 $234.1619
48+ $6.1178 $293.6544
64+ $5.4849 $351.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,198 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess