EN
  • EN
  • DE

MPU-6515

Part No MPU-6515
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Series FireFly
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 831560-MPU-6515
Ultra Librarian 3D Model Ultra Librarian MPU-6515 CAD Model

Description

The 831560-MPU-6515 is an IMU (Inertial Measurement Unit) motion sensor from TDK InvenSense. It is part of the FireFly series and is designed for applications that require precise motion tracking and measurement.

  • Manufacturer: TDK InvenSense
  • Series: FireFly
  • Product Type: IMU (Inertial Measurement Unit) motion sensor
  • Output Types: I2C, SPI
  • Accelerometer: Included
  • Gyroscope: Included
  • Packaging: Tape and Reel
  • Operating Temperature Range: -40°C to 85°C
  • Lifecycle Status: Active

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5569 $62.2760
80+ $1.4565 $116.5200
125+ $1.4068 $175.8500
180+ $1.3063 $235.1340
230+ $1.2555 $288.7650
290+ $1.2058 $349.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess