EN
  • EN
  • DE

ADCMP566BCPZ

Part No ADCMP566BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL ULTRA-FAST 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator with Latch Complementary, Differential, ECL, Open-Emitter 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADCMP566
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910258-ADCMP566BCPZ
Ultra Librarian 3D Model Ultra Librarian ADCMP566BCPZ CAD Model

Description

ADCMP566BCPZ - High-Speed Comparator by Analog Devices Inc.

The ADCMP566BCPZ is a high-performance, high-speed comparator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This device offers a remarkable combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including pulse and signal processing, automatic test equipment, and high-speed instrumentation.

The ADCMP566BCPZ boasts an impressive propagation delay typically under 2.5 ns, which is crucial for systems requiring fast response times. Its input offset voltage is also minimized, ensuring accurate detection of small voltage differences. The comparator operates with a single supply voltage ranging from 3.0V to 5.5V, or dual supplies of ±3.0V to ±5.5V, providing flexibility in various circuit configurations.

With its LFCSP (Lead Frame Chip Scale Package) footprint, the ADCMP566BCPZ occupies minimal board space while still delivering robust performance. The device also features PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic) compatible outputs, allowing for seamless integration into digital systems. Additionally, the hysteresis level is externally adjustable, giving designers control over the comparator's switching characteristics to optimize for noise immunity and stability.

The ADCMP566BCPZ includes a latch function, which can be used to hold the output state, a feature particularly useful in synchronous systems where timing is critical. The device also offers overdrive and undervoltage lockout protection, enhancing its reliability and preventing false triggering under abnormal conditions.

Overall, the ADCMP566BCPZ from Analog Devices Inc. is a top-tier choice for engineers and designers looking for a high-speed comparator that does not compromise on accuracy or power efficiency. Its advanced features and compact design make it a versatile component for high-speed data acquisition systems, zero-crossing detectors, and other applications where precision and speed are paramount.

For more detailed specifications and application notes, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0624 $72.2496
8+ $14.8204 $118.5632
13+ $14.3573 $186.6449
17+ $13.8941 $236.1997
22+ $13.4310 $295.4820
29+ $12.0416 $349.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess